The MC74VHCT374ADTR2 is an octal D-type flip-flop featuring a 3-state output, designed for high-speed operation with a maximum frequency of 140 MHz at a supply voltage of 5.0 V. It utilizes advanced CMOS technology, offering low power dissipation with a maximum supply current of 4 µA at 25°C. The device is TTL-compatible, allowing for easy interfacing between 3.3 V and 5.0 V systems due to its full 5.0 V CMOS output swing. This flip-flop includes power-down protection on its inputs and outputs, ensuring device reliability under various voltage conditions. It operates within a voltage range of 4.5 V to 5.5 V and is rated for an operating temperature range of -40°C to +85°C. The device is packaged in a 20-pin TSSOP format, making it suitable for space-constrained applications. Additionally, it is RoHS compliant and free from lead, aligning with modern environmental standards.
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 074657-MC74VHCT374AD
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 130MHz
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74VHCT374ADTR2-ND | 074657-MC74VHCT374ADTR2 | MC74VHCT374ADTR2 | MC74VHCT374ADTR2 | MC74VHCT374ADTR2 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC74VHCT374ADTR2 | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 10.4 ns | 10.4 ns |