Manufacturer: ON Semiconductor
Win Source Part Number: 074656-MC74VHCT259AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 6ns
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
IC LATCH/DECODER/SHIFTE
IC LATCH/DECODER/SHIFTE
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 074656-MC74VHCT259ADTRG | MC74VHCT259ADTRGOSCT-ND | MC74VHCT259ADTRG | MC74VHCT259ADTRG | MC74VHCT259ADTRG |
| Product Name | Logic - Logic - Latches - MC74VHCT259ADTRG | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA | ||
| High-level Output Current (Source) | 8 mA | 8 mA | 8 mA | ||
| Propagation Delay | 6 ns | 6 ns | 6 ns |