onsemi Quad 5.5V SOIC Logic IC MC74VHC86DR2G

Description
Quad 2-Input XOR Gate IC, CMOS, SOIC-14, 5.5V Product overview: MC74VHC86DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC86DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input XOR Gate IC, CMOS, SOIC-14, 5.5V Product overview: MC74VHC86DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC86DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-MC74VHC86DR2G
Quad 5.5V SOIC Logic IC 705-MC74VHC86DR2G
Quad 2-Input XOR Gate IC, CMOS, SOIC-14, 5.5V Product overview: MC74VHC86DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC86DR2G can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, CMOS, SOIC-14, 5.5V Product overview: MC74VHC86DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC86DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC74VHC86DR2G - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74VHC86DR2G - 041507-MC74VHC86DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC86DR2G
041507-MC74VHC86DR2G
Logic - Logic - Gates and Inverters - MC74VHC86DR2G 041507-MC74VHC86DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 041507-MC74VHC86DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 041507-MC74VHC86DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet
Gates and Inverters - MC74VHC86DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC86DR2GOSCT-ND
Gates and Inverters MC74VHC86DR2GOSCT-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74VHC86DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC86DR2GOSDKR-ND
Gates and Inverters MC74VHC86DR2GOSDKR-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74VHC86DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC86DR2GOSTR-ND
Gates and Inverters MC74VHC86DR2GOSTR-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic Gates - 8056405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8056405
Logic Gates 8056405
MC74VHC86DR2G, LOG CMOS GATE EXCLSV OR

MC74VHC86DR2G, LOG CMOS GATE EXCLSV OR

Supplier's Site
Logic Gates - 8056405P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8056405P
Logic Gates 8056405P
MC74VHC86DR2G, LOG CMOS GATE EXCLSV OR

MC74VHC86DR2G, LOG CMOS GATE EXCLSV OR

Supplier's Site
Logic Gates - 1453997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1453997
Logic Gates 1453997
MC74VHC86DR2G, LOG CMOS GATE EXCLSV OR

MC74VHC86DR2G, LOG CMOS GATE EXCLSV OR

Supplier's Site
Logic - Gates and Inverters - MC74VHC86DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC86DR2G
Logic - Gates and Inverters MC74VHC86DR2G
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC74VHC86DR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC86DR2G
Gates and Inverters MC74VHC86DR2G
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC86DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC86DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC86DR2G
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - MC74VHC86DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC86DR2G
Gates and Inverters MC74VHC86DR2G
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHC86DR2G
Logic Gates MC74VHC86DR2G
Logic Gates 2-5.5V Quad 2-Input XOR

Logic Gates 2-5.5V Quad 2-Input XOR

Buy Now Datasheet
Xor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi - 42Y0666 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi
42Y0666
Xor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi 42Y0666
XOR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74VHC86; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

XOR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74VHC86; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74VHC86DR2G MC74VHC86DR2G 041507-MC74VHC86DR2G MC74VHC86DR2GOSCT-ND 8056405 8056405P MC74VHC86DR2G MC74VHC86DR2G MC74VHC86DR2G MC74VHC86DR2G MC74VHC86DR2G 42Y0666
Product Name Quad 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - MC74VHC86DR2G Gates and Inverters Logic Gates Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Xor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi
Gate Type XOR; XOR GATE, OR GATE, XNOR OR; XOR NOT; XOR; XOR (Exclusive OR) XOR XOR; Xor XOR; XOR NOT; XOR XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) XOR; XOR Gate
Supply Voltage 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 5.5 v 1.5V (Low), 0.5V (High) 2V ~ 5.5V 2V ~ 5.5V 5.5V
Inputs 2 2 2 2 2 2 2 2
Propagation Delay 8.8 ns 8.8 ns 8.8 ns 16.5 ns 8.8 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4093BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Quad 2-Input NAND - MYXAF54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input OR gate - 74AHC32PW,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
8 suppliers