onsemi Logic - Logic - Flip Flops - MC74VHC74DT MC74VHC74DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883789-MC74VHC74DT Series: 74VHC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC74VHC74 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883789-MC74VHC74DT Series: 74VHC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC74VHC74 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74VHC74DT
883789-MC74VHC74DT
Logic - Logic - Flip Flops - MC74VHC74DT 883789-MC74VHC74DT
Manufacturer: ON Semiconductor Win Source Part Number: 883789-MC74VHC74DT Series: 74VHC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC74VHC74 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883789-MC74VHC74DT
Series: 74VHC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74VHC74
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Flip Flops - MC74VHC74DT-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MC74VHC74DT-ND
Flip Flops MC74VHC74DT-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
 - MC74VHC74DT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AHC/VHC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, AHC/VHC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - MC74VHC74DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74VHC74DT
Flip Flops MC74VHC74DT
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74VHC74DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74VHC74DT
Integrated Circuits (ICs) - Logic - Flip Flops MC74VHC74DT
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 883789-MC74VHC74DT MC74VHC74DT-ND MC74VHC74DT MC74VHC74DT MC74VHC74DT
Product Name Logic - Logic - Flip Flops - MC74VHC74DT Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type TSSOP; 14-TSSOP; SOP; SSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" TSSOP; TSSOP14; SOP; SSOP TSSOP; 14-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3168-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Flip Flops - 54LS378FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers