Manufacturer: ON Semiconductor
Win Source Part Number: 074645-MC74VHC374MEL
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 120MHz
BUS DRIVER, AHC/VHC SERIES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | 074645-MC74VHC374MEL | MC74VHC374MEL |
| Product Name | Logic - Logic - Flip Flops - MC74VHC374MEL | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | |
| Supply Voltage | 2 V ~ 5.5 V | |
| Propagation Delay | 10.1 ns | |
| fMAX | 120 MHz |