Rochester Electronics Integrated Circuits (ICs) - Logic - Flip Flops 54AC74/BCA

Description
D Flip-Flop
Request a Quote Datasheet
Description
D Flip-Flop
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 54AC74/BCA - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop

D Flip-Flop

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1015067-54AC74/BCA
Integrated Circuits (ICs) - Logic - Flip Flops 1015067-54AC74/BCA
Win Source Part Number: 1015067-54AC74/BCA Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 53 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Rochester Electronics, LLC Other Names: 2156-54AC74/BCA-2156

Win Source Part Number: 1015067-54AC74/BCA
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 53 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Affected
Mfr: Rochester Electronics, LLC
Other Names: 2156-54AC74/BCA-2156

Buy Now
Logic - Flip Flops - 54AC74/BCA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54AC74/BCA
Logic - Flip Flops 54AC74/BCA
54AC74/BCA - DUAL MARKED (M38510

54AC74/BCA - DUAL MARKED (M38510

Supplier's Site Datasheet
Flip Flops - 54AC74/BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54AC74/BCA
Flip Flops 54AC74/BCA
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - 54AC74/BCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
54AC74/BCA
Integrated Circuits (ICs) - Logic - Flip Flops 54AC74/BCA
54AC74/BCA - DUAL MARKED (M38510

54AC74/BCA - DUAL MARKED (M38510

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 54AC74/BCA 1015067-54AC74/BCA 54AC74/BCA 54AC74/BCA 54AC74/BCA
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Package Type DIP; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC574PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Flip Flops - 54FCT374TLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details