onsemi Latches MC74VHC259DTG

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74VHC259DTG-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74VHC259DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74VHC259DTG
Integrated Circuits (ICs) - Logic - Latches MC74VHC259DTG
IC LATCH/DCODER 8BIT ADD 16TSSOP

IC LATCH/DCODER 8BIT ADD 16TSSOP

Supplier's Site
Logic - Latches - MC74VHC259DTG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74VHC259DTG
Logic - Latches MC74VHC259DTG
IC LATCH/DCODER 8BIT ADD 16TSSOP

IC LATCH/DCODER 8BIT ADD 16TSSOP

Supplier's Site Datasheet
Latches - MC74VHC259DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74VHC259DTG-ND MC74VHC259DTG MC74VHC259DTG MC74VHC259DTG
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVC16373ADGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Logic - Latches - 74AC573SJX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details