onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1GT50DF1G MC74VHC1GT50DF1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 041504-MC74VHC1GT50D F1G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SC-88A (SC-70-5 / SOT-353) Supply Voltage - Operating: 1.65 V to 5.5 V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 041504-MC74VHC1GT50D F1G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SC-88A (SC-70-5 / SOT-353) Supply Voltage - Operating: 1.65 V to 5.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1GT50DF1G - 041504-MC74VHC1GT50DF1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1GT50DF1G
041504-MC74VHC1GT50DF1G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1GT50DF1G 041504-MC74VHC1GT50DF1G
Manufacturer: ON Semiconductor Win Source Part Number: 041504-MC74VHC1GT50D F1G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SC-88A (SC-70-5 / SOT-353) Supply Voltage - Operating: 1.65 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 041504-MC74VHC1GT50DF1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 1.65 V to 5.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 041504-MC74VHC1GT50DF1G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1GT50DF1G
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details