Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - ICL3237EIA-T ICL3237EIA-T

Description
Manufacturer: Intersil Win Source Part Number: 920769-ICL3237EIA-T Operating Temperature Range: -40°C ~ 85°C Features: 5/3 Transceiver Full RS232 28-SSOP Package: Bulk Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 920769-ICL3237EIA-T Operating Temperature Range: -40°C ~ 85°C Features: 5/3 Transceiver Full RS232 28-SSOP Package: Bulk Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3237EIA-T - 920769-ICL3237EIA-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3237EIA-T
920769-ICL3237EIA-T
Interface - Interface - Drivers, Receivers, Transceivers - ICL3237EIA-T 920769-ICL3237EIA-T
Manufacturer: Intersil Win Source Part Number: 920769-ICL3237EIA-T Operating Temperature Range: -40°C ~ 85°C Features: 5/3 Transceiver Full RS232 28-SSOP Package: Bulk Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 920769-ICL3237EIA-T
Operating Temperature Range: -40°C ~ 85°C
Features: 5/3 Transceiver Full RS232 28-SSOP
Package: Bulk
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 920769-ICL3237EIA-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3237EIA-T
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details