onsemi Logic - Buffers, Drivers, Receivers, Transceivers MC74VHC1G50DBVT1G

Description
IC BUFFER NON-INVERT 5.5V SC74A
Datasheet
Description
IC BUFFER NON-INVERT 5.5V SC74A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G50DBVT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC74VHC1G50DBVT1G
Logic - Buffers, Drivers, Receivers, Transceivers MC74VHC1G50DBVT1G
IC BUFFER NON-INVERT 5.5V SC74A

IC BUFFER NON-INVERT 5.5V SC74A

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74VHC1G50DBVT1G
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - BCM20738A1KFBGT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 55500EFD/BZA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32286-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details