onsemi Logic - Logic - Gates and Inverters - MC74VHC1G32DFT1G MC74VHC1G32DFT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022834-MC74VHC1G32DF T1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Family Name: MC74VHC1G32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74V1G32C; 74V1G32CTR; 74AHC1G32GW,165; 74AHC1G32GW/T1; Introduction Date: November 30, 1999 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022834-MC74VHC1G32DF T1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Family Name: MC74VHC1G32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74V1G32C; 74V1G32CTR; 74AHC1G32GW,165; 74AHC1G32GW/T1; Introduction Date: November 30, 1999 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74VHC1G32 is a high-speed CMOS 2-input OR gate designed for efficient logic operations. It operates within a supply voltage range of 2.0V to 5.5V and features a typical propagation delay of 3.7 ns at 5V, making it suitable for fast switching applications. The device has low power dissipation, with a maximum supply current of 1 µA at 25°C, and provides power-down protection on its inputs. It is compatible with other standard logic families and is RoHS compliant, ensuring it meets environmental regulations. The package is available in a SOT-353 form factor, making it suitable for space-constrained applications. The MC74VHC1G32 is also AEC-Q100 qualified, indicating its reliability for automotive applications.

Datasheet Summary
Powered by GS/AI

The MC74VHC1G32 is a high-speed CMOS 2-input OR gate designed for efficient logic operations. It operates within a supply voltage range of 2.0V to 5.5V and features a typical propagation delay of 3.7 ns at 5V, making it suitable for fast switching applications. The device has low power dissipation, with a maximum supply current of 1 µA at 25°C, and provides power-down protection on its inputs. It is compatible with other standard logic families and is RoHS compliant, ensuring it meets environmental regulations. The package is available in a SOT-353 form factor, making it suitable for space-constrained applications. The MC74VHC1G32 is also AEC-Q100 qualified, indicating its reliability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHC1G32DFT1G - 022834-MC74VHC1G32DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G32DFT1G
022834-MC74VHC1G32DFT1G
Logic - Logic - Gates and Inverters - MC74VHC1G32DFT1G 022834-MC74VHC1G32DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022834-MC74VHC1G32DF T1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Family Name: MC74VHC1G32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74V1G32C; 74V1G32CTR; 74AHC1G32GW,165; 74AHC1G32GW/T1; Introduction Date: November 30, 1999 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022834-MC74VHC1G32DFT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Family Name: MC74VHC1G32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74V1G32C; 74V1G32CTR; 74AHC1G32GW,165; 74AHC1G32GW/T1;
Introduction Date: November 30, 1999
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 5.5V 88A Logic IC - 705-MC74VHC1G32DFT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.5V 88A Logic IC
705-MC74VHC1G32DFT1G
SMD 5.5V 88A Logic IC 705-MC74VHC1G32DFT1G
2-Input OR Gate IC, 5.5V, SC-88A, Surface Mount Product overview: MC74VHC1G32DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G32DFT1G can be used for catalog matching and distributor lookup.

2-Input OR Gate IC, 5.5V, SC-88A, Surface Mount Product overview: MC74VHC1G32DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G32DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G32DFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G32DFT1GOSDKR-ND
Gates and Inverters MC74VHC1G32DFT1GOSDKR-ND
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G32DFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G32DFT1GOSTR-ND
Gates and Inverters MC74VHC1G32DFT1GOSTR-ND
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G32DFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G32DFT1GOSCT-ND
Gates and Inverters MC74VHC1G32DFT1GOSCT-ND
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G32DFT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC1G32DFT1G
Gates and Inverters MC74VHC1G32DFT1G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHC1G32DFT1G
Logic Gates MC74VHC1G32DFT1G
Logic Gates 2-5.5V Single OR 2-Input

Logic Gates 2-5.5V Single OR 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1G32DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G32DFT1G
Logic - Gates and Inverters MC74VHC1G32DFT1G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G32DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G32DFT1G
Gates and Inverters MC74VHC1G32DFT1G
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G32DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G32DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G32DFT1G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site
Single Or Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi - 67H6765 - Newark, An Avnet Company
Chicago, IL, United States
Single Or Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi
67H6765
Single Or Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi 67H6765
SINGLE OR GATE, 2I/P, SOT-353-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:12.5mA; MSL:- RoHS Compliant: Yes

SINGLE OR GATE, 2I/P, SOT-353-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:12.5mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 022834-MC74VHC1G32DFT1G 705-MC74VHC1G32DFT1G MC74VHC1G32DFT1GOSDKR-ND MC74VHC1G32DFT1G MC74VHC1G32DFT1G MC74VHC1G32DFT1G MC74VHC1G32DFT1G MC74VHC1G32DFT1G 67H6765
Product Name Logic - Logic - Gates and Inverters - MC74VHC1G32DFT1G SMD 5.5V 88A Logic IC Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Single Or Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi
Gate Type NOT; OR; OR Gate OR; OR GATE OR OR; OR Gate NOT; OR OR; OR Gate OR
Supply Voltage 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 5.5V
Logic Family CMOS
Inputs 2 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 5451FM - Rochester Electronics
Specs
Gate Type NOT; AND; OR
Logic Family TTL
IC Package Type Other; CFP
View Details
2 suppliers
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54AS808B Hex 2-Input And Drivers - 5962-88522012A - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
Gates and Inverters - 1727-74AHC04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers