Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Win Source Part Number: 1022763-MC74VHC14DG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74VHC
Features: Schmitt Trigger
Package: Tube
Number of Circuits: 6
Standard Package: 55
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.2V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74VHC14DG-OS,
Base Product Number: MC74VHC14
Hex Schmitt Trigger Inverter IC, 6 Gates, SOIC-14, CMOS Product overview: MC74VHC14DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC14DG can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
INVERTER SCHMITT TRIGGER, HEX, SOIC-14; Logic Family / Base Number:74VHC14; Logic Type:Inverter Schmitt Trigger; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC14DGOS-ND | 1022763-MC74VHC14DG | 705-MC74VHC14DG | MC74VHC14DG | MC74VHC14DG | 81Y6715 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter Schmitt Trigger, Hex, Soic-14; Logic Family / Base Number Onsemi |
| Gate Type | NOT | NOT; Inverter | NOT; Schmitt Trigger, Inverter | NOT; Inverter | NOT | NOT; Inverter Schmitt Trigger |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 5.5V | |
| Inputs | 1 | 1 | 6 | 1 | 1 | |
| Features | Schmitt Trigger | |||||
| Propagation Delay | 10.6 ns | 10.6 ns | 10.6 ns |