onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4053DT MC74LVXT4053DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219869-MC74LVXT4053 DT Packaging: Tube Switch Circuit: SPDT -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 26Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: MC74LVXT4053 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.5V ~ 6V Supply Voltage , Dual (V±): ±6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219869-MC74LVXT4053 DT Packaging: Tube Switch Circuit: SPDT -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 26Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: MC74LVXT4053 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.5V ~ 6V Supply Voltage , Dual (V±): ±6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4053DT - 1219869-MC74LVXT4053DT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4053DT
1219869-MC74LVXT4053DT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4053DT 1219869-MC74LVXT4053DT
Manufacturer: ON Semiconductor Win Source Part Number: 1219869-MC74LVXT4053 DT Packaging: Tube Switch Circuit: SPDT -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 26Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: MC74LVXT4053 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.5V ~ 6V Supply Voltage , Dual (V±): ±6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219869-MC74LVXT4053DT
Packaging: Tube
Switch Circuit: SPDT
-3db Bandwidth: 80MHz
Charge Injection: 12pC
Channel-to-Channel Matching (ΔRon): 10Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 26Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: MC74LVXT4053
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.5V ~ 6V
Supply Voltage , Dual (V±): ±6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4053DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4053DT
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVXT4053DT
IC SWITCH SPDT X 3 26OHM 16TSSOP

IC SWITCH SPDT X 3 26OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1219869-MC74LVXT4053DT MC74LVXT4053DT
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT4053DT Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-175/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details