ONSEMI
MC74LVXT4051DR2G -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
onsemi
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4051DR2G
Description
IC MUX 8:1 26OHM 16SOIC
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC MUX 8:1 26OHM 16SOIC
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT4051DR2G
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MC74LVXT4051DR2G |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
5 suppliers
Technology
RS422
Package Type
CLCC20
View Details
2 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details