onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8053DR2G MC74LVX8053DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219857-MC74LVX8053D R2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Operating Supply Voltage: 2.5 V ~ 6 V Switch Circuit: SPDT -3db Bandwidth: 120MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 8 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVX8053 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 25 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): SN74LV4053ANSRG4; V62/03666-01YE; SN74LV4053ATDREP; Introduction Date: March 16, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219857-MC74LVX8053D R2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Operating Supply Voltage: 2.5 V ~ 6 V Switch Circuit: SPDT -3db Bandwidth: 120MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 8 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVX8053 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 25 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): SN74LV4053ANSRG4; V62/03666-01YE; SN74LV4053ATDREP; Introduction Date: March 16, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8053DR2G - 1219857-MC74LVX8053DR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8053DR2G
1219857-MC74LVX8053DR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8053DR2G 1219857-MC74LVX8053DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219857-MC74LVX8053D R2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Operating Supply Voltage: 2.5 V ~ 6 V Switch Circuit: SPDT -3db Bandwidth: 120MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 8 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74LVX8053 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 25 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): SN74LV4053ANSRG4; V62/03666-01YE; SN74LV4053ATDREP; Introduction Date: March 16, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219857-MC74LVX8053DR2G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Operating Supply Voltage: 2.5 V ~ 6 V
Switch Circuit: SPDT
-3db Bandwidth: 120MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 8 Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Family Name: MC74LVX8053
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 25 Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): SN74LV4053ANSRG4; V62/03666-01YE; SN74LV4053ATDREP;
Introduction Date: March 16, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74LVX8053DR2G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MC74LVX8053DR2G
Analog Switches, Multiplexers, Demultiplexers MC74LVX8053DR2G
IC MUX/DEMUX TRIPLE 2X1 16SOIC

IC MUX/DEMUX TRIPLE 2X1 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8053DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVX8053DR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVX8053DR2G
IC SWITCH SPDT X 3 25OHM 16SOIC

IC SWITCH SPDT X 3 25OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1219857-MC74LVX8053DR2G MC74LVX8053DR2G MC74LVX8053DR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8053DR2G Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.5 V ~ 6 V Other; 2.5V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 55501EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Interface module - 289-822 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
1GHZ 3.3V QFN Interface Transceiver IC - 879-ML2730DM-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 to 80 C (-4 to 176 F)
Package Type Reel package
View Details
Telecom - PEB 3342 HT V2.2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology Parallel, PCM, Serial
Features RoHS
Package Type QFP; LQFP; 100-LQFP
View Details
2 suppliers