onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8051DTR2 MC74LVX8051DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219854-MC74LVX8051D TR2 Packaging: Tape and Reel -3db Bandwidth: 80MHz Channel-to-Channel Matching (ΔRon): 8Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 25Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: MC74LVX8051 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.5V ~ 6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219854-MC74LVX8051D TR2 Packaging: Tape and Reel -3db Bandwidth: 80MHz Channel-to-Channel Matching (ΔRon): 8Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 25Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: MC74LVX8051 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.5V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8051DTR2 - 1219854-MC74LVX8051DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8051DTR2
1219854-MC74LVX8051DTR2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8051DTR2 1219854-MC74LVX8051DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219854-MC74LVX8051D TR2 Packaging: Tape and Reel -3db Bandwidth: 80MHz Channel-to-Channel Matching (ΔRon): 8Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 25Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: MC74LVX8051 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.5V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219854-MC74LVX8051DTR2
Packaging: Tape and Reel
-3db Bandwidth: 80MHz
Channel-to-Channel Matching (ΔRon): 8Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 25Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: MC74LVX8051
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.5V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8051DTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVX8051DTR2
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVX8051DTR2
IC MUX 8:1 25OHM 16TSSOP

IC MUX 8:1 25OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1219854-MC74LVX8051DTR2 MC74LVX8051DTR2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX8051DTR2 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface - Specialized - 32P4918A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details