Infineon Technologies AG Interface Transceiver IC PEB20320H

Description
IC CONTROLR 32-CH HDLC 160-MQFP Product overview: PEB20320H from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB20320H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CONTROLR 32-CH HDLC 160-MQFP Product overview: PEB20320H from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB20320H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-PEB20320H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PEB20320H
Interface Transceiver IC 702-PEB20320H
IC CONTROLR 32-CH HDLC 160-MQFP Product overview: PEB20320H from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB20320H can be used for catalog matching and distributor lookup.

IC CONTROLR 32-CH HDLC 160-MQFP Product overview: PEB20320H from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB20320H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - PEB20320H - 209785-PEB20320H - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEB20320H
209785-PEB20320H
Interface - Interface - Telecom - PEB20320H 209785-PEB20320H
Manufacturer: Infineon Technologies Win Source Part Number: 209785-PEB20320H Packaging: Tray Mounting: SMD (SMT) Includes: Automatic Flag Detection, CRC Generation and Checking, Error Detection, Interframe-Time-Fill Change Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: P-MQFP-160 Purpose: Multichannel Network Interface Controller (MUNICH) Supply Voltage - Operating: 5V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 209785-PEB20320H
Packaging: Tray
Mounting: SMD (SMT)
Includes: Automatic Flag Detection, CRC Generation and Checking, Error Detection, Interframe-Time-Fill Change Detection
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: P-MQFP-160
Purpose: Multichannel Network Interface Controller (MUNICH)
Supply Voltage - Operating: 5V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-PEB20320H 209785-PEB20320H
Product Name Interface Transceiver IC Interface - Interface - Telecom - PEB20320H
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Interface Transceiver IC - 702-SI3019-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Sensor and Detector Interfaces - AD9846AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details