The MC74LVX50D is a high-speed CMOS buffer designed for low power dissipation and high noise immunity. It operates within a supply voltage range of 2.0 V to 3.6 V and features a typical propagation delay of 4.1 ns at 3.3 V. The device can tolerate input voltages up to 6.5 V, making it suitable for interfacing between 5.0 V and 3.0 V systems. It has a maximum supply current of 2 µA at 25°C, ensuring efficient power usage. The buffer provides balanced propagation delays and includes power-down protection on its inputs. The MC74LVX50D is available in both SOIC-14 and TSSOP-14 packages and is compliant with RoHS standards. This product is ideal for applications requiring reliable signal buffering with minimal power consumption.
IC BUF NON-INVERT 3.6V 14SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | MC74LVX50D |
| Product Name | Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver |