onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4052D MC74LVX4052D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219825-MC74LVX4052D Packaging: Tube Switch Circuit: SP4T -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 26Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: MC74LVX4052 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.5V ~ 6V Supply Voltage , Dual (V±): ±2.5V ~ 6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219825-MC74LVX4052D Packaging: Tube Switch Circuit: SP4T -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 26Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: MC74LVX4052 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.5V ~ 6V Supply Voltage , Dual (V±): ±2.5V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4052D - 1219825-MC74LVX4052D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4052D
1219825-MC74LVX4052D
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4052D 1219825-MC74LVX4052D
Manufacturer: ON Semiconductor Win Source Part Number: 1219825-MC74LVX4052D Packaging: Tube Switch Circuit: SP4T -3db Bandwidth: 80MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 26Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: MC74LVX4052 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.5V ~ 6V Supply Voltage , Dual (V±): ±2.5V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219825-MC74LVX4052D
Packaging: Tube
Switch Circuit: SP4T
-3db Bandwidth: 80MHz
Charge Injection: 12pC
Channel-to-Channel Matching (ΔRon): 10Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 26Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: MC74LVX4052
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.5V ~ 6V
Supply Voltage , Dual (V±): ±2.5V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4052D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVX4052D
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVX4052D
IC SWITCH SP4T X 2 26OHM 16SOIC

IC SWITCH SP4T X 2 26OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1219825-MC74LVX4052D MC74LVX4052D
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVX4052D Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Controllers - CG8973AF - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers