ONSEMI
MC74LVX4051DTR2G -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
onsemi
Analog Switches, Multiplexers, Demultiplexers
MC74LVX4051DTR2G
Description
IC MUX/DEMUX 8X1 16TSSOP
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
IC MUX/DEMUX 8X1 16TSSOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVX4051DTR2G
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
MC74LVX4051DTR2G |
MC74LVX4051DTR2G |
|
Product Name
|
Analog Switches, Multiplexers, Demultiplexers |
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Supply Voltage
|
Other; 2.5V ~ 6V
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Front End
Package Type
24-TFQFN Exposed Pad
Pins
24 #
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 3V
Operating Temperature
-20 C (-4 F)
Pins
18 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 40 C (-4 to 104 F)
View Details