onsemi Latches MC74LVX373DWR2G

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 488-MC74LVX373DWR2GTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1077909-MC74LVX373DWR2G
Integrated Circuits (ICs) - Logic - Latches 1077909-MC74LVX373DWR2G
Win Source Part Number: 1077909-MC74LVX373DW R2G Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVX Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Delay Time - Propagation: 5.8ns Voltage - Supply: 2V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74LV373ADWR; 74LVX573M; MC74LVX573DWR2G; MC74LVX573MG; SN74LVC573AQDWRQ1; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74LVX373DWR2 G,2156-MC74LVX373DWR 2G-OS Base Product Number: MC74LVX373

Win Source Part Number: 1077909-MC74LVX373DWR2G
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVX
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Delay Time - Propagation: 5.8ns
Voltage - Supply: 2V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74LV373ADWR; 74LVX573M; MC74LVX573DWR2G; MC74LVX573MG; SN74LVC573AQDWRQ1;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC74LVX373DWR2G,2156-MC74LVX373DWR2G-OS
Base Product Number: MC74LVX373

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74LVX373DWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74LVX373DWR2G
Integrated Circuits (ICs) - Logic - Latches MC74LVX373DWR2G
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - MC74LVX373DWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - MC74LVX373DWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74LVX373DWR2G
Logic - Latches MC74LVX373DWR2G
IC LATCH TRANSP OCT 3ST 20SOIC

IC LATCH TRANSP OCT 3ST 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 488-MC74LVX373DWR2GTR-ND 1077909-MC74LVX373DWR2G MC74LVX373DWR2G MC74LVX373DWR2G MC74LVX373DWR2G
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 3.6V 2V ~ 3.6V 3.6V 3.6V; 2V ~ 3.6V
Low-level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685601QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Octal D-type transparent latch; 3-state - 74HC573PW-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74LVT16373MTDX - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - IDT74FCT16841ETPV - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
View Details
2 suppliers