onsemi Logic - Latches MC74LVX259M

Description
IC LATCH AADDRESS 8BIT 16-SOEIAJ
Datasheet
Description
IC LATCH AADDRESS 8BIT 16-SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC74LVX259M - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74LVX259M
Logic - Latches MC74LVX259M
IC LATCH AADDRESS 8BIT 16-SOEIAJ

IC LATCH AADDRESS 8BIT 16-SOEIAJ

Supplier's Site Datasheet
Latches - MC74LVX259M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number MC74LVX259M MC74LVX259M
Product Name Logic - Latches Latches
Latch Type D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
Propagation Delay 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F845SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74HC373D,653 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
8 suppliers
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details