onsemi Logic - Buffers, Drivers, Receivers, Transceivers MC74LVX245DWR2

Description
IC TXRX NON-INVERT 3.6V 20SOIC
Datasheet
Description
IC TXRX NON-INVERT 3.6V 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX245DWR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC74LVX245DWR2
Logic - Buffers, Drivers, Receivers, Transceivers MC74LVX245DWR2
IC TXRX NON-INVERT 3.6V 20SOIC

IC TXRX NON-INVERT 3.6V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74LVX245DWR2
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
RF Demodulators - SI2183-B60-GM - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Supply Voltage Other; 1.14V ~ 1.3V
Package Type 48-QFN
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Transceiver ICs - 4823-NRF52832-CIAA-G-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details