Manufacturer: ON Semiconductor
Win Source Part Number: 1219809-MC74LVX245DT
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVX245
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
8-Bit Transceiver, 3-State, CMOS, TSSOP-20 Product overview: MC74LVX245DTR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74LVX245DTR2 can be used for catalog matching and distributor lookup.
Bus Transceiver, LV/LV-A/LVX/H Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1219809-MC74LVX245DTR2 | 704-MC74LVX245DTR2 | MC74LVX245DTR2 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MC74LVX245DTR2 | 8-bit TSSOP Interface Transceiver IC | |
| Device Type | Transceiver | Transceiver | Transceiver |
| Supply Voltage | Other; 2V ~ 3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |