D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 007053-MC74LCX573DTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
IC LATCH OCT 3ST LV CMOS 20TSSOP
D TYPE TRANSPARENT LATCH, OCTAL, TSSOP20; Logic Family / Base Number:74LCX573; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:8.5ns; Output Current:-; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
IC LATCH OCT 3ST LV CMOS 20TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74LCX573DTR2GOSDKR-ND | 007053-MC74LCX573DTR2G | MC74LCX573DTR2G | MC74LCX573DTR2G | MC74LCX573DTR2G | 50AC6060 | MC74LCX573DTR2G |
| Product Name | Latches | Logic - Logic - Latches - MC74LCX573DTR2G | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | D Type Transparent Latch, Octal, Tssop20; Logic Family / Base Number Onsemi | Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||||
| Output Characteristics | 3-State | ||||||
| Supply Voltage | 2V ~ 3.6V | 2 V ~ 3.6 V | 3.6V; 2V ~ 3.6V | 3.6V | 2V ~ 3.6V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |