onsemi
Latches
MC74LCX573DTR2G-Q
Description
LOG CMOS LATCH
Request a Quote
Email Supplier
Datasheet
Description
LOG CMOS LATCH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
488-MC74LCX573DTR2G-QCT-ND |
|
Product Name
|
Latches |
|
Latch Type
|
Transparent-D
|
|
Output Characteristics
|
3-State
|
|
Supply Voltage
|
1.65V ~ 5.5V
|
|
Low-level Output Current (Sink)
|
32 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3V; 10
Operating Current
0.0600 mA
Propagation Delay
200 ns
View Details
5 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
5 suppliers
Integrated Device Technology
Supply Voltage
5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
LEADLESS CC STD OUTLINE
View Details