Integrated Device Technology 16-Bit Transparent Latch 74FCT162373CTPVG8

Description
The 74FCT162373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit latches, or one 16-bit latch. The 74FCT162373T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16373T for on-board interface applications. The 74FCT162373T operates at -40C to +85C
Datasheet
Description
The 74FCT162373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit latches, or one 16-bit latch. The 74FCT162373T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16373T for on-board interface applications. The 74FCT162373T operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Transparent Latch - 74FCT162373CTPVG8 - Integrated Device Technology
San Jose, CA, USA
16-Bit Transparent Latch
74FCT162373CTPVG8
16-Bit Transparent Latch 74FCT162373CTPVG8
The 74FCT162373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit latches, or one 16-bit latch. The 74FCT162373T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16373T for on-board interface applications. The 74FCT162373T operates at -40C to +85C

The 74FCT162373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit latches, or one 16-bit latch. The 74FCT162373T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16373T for on-board interface applications. The 74FCT162373T operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Latches
Product Number 74FCT162373CTPVG8
Product Name 16-Bit Transparent Latch
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs - 8401202RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
3 suppliers
Logic - Latches - 54FCT373CTLB - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Propagation Delay 8 ns
View Details
Low-power D-type transparent latch; 3-state - 74AUP1G373GS,132 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
4 suppliers
Latches - 74FCT162841BTPA - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-TFSOP (0.240\", 6.10mm Width); SOP
View Details