Manufacturer: ON Semiconductor
Win Source Part Number: 1219769-MC74LCX573DT
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Family Part Number: 74LCX573
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC LATCH OCT 3ST LV CMOS 20TSSOP
IC LATCH OCT 3ST LV CMOS 20TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1219769-MC74LCX573DTR2 | MC74LCX573DTR2OS-ND | MC74LCX573DTR2 | MC74LCX573DTR2 | MC74LCX573DTR2 | MC74LCX573DTR2 |
| Product Name | Logic - Logic - Latches - MC74LCX573DTR2 | Latches | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 2V ~ 3.6V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 2V ~ 3.6V | 3.6V | |
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | |||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA | |||
| Propagation Delay | 1.5 ns | 1.5 ns | 1.5 ns |