onsemi Latches MC74LCX573DT

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74LCX573DT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74LCX573DT
883750-MC74LCX573DT
Logic - Logic - Latches - MC74LCX573DT 883750-MC74LCX573DT
Manufacturer: ON Semiconductor Win Source Part Number: 883750-MC74LCX573DT Series: 74LCX Operating Temperature Range: -55°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: MC74LCX573 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883750-MC74LCX573DT
Series: 74LCX
Operating Temperature Range: -55°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74LCX573
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74LCX573DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74LCX573DT
Integrated Circuits (ICs) - Logic - Latches MC74LCX573DT
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Latches - MC74LCX573DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74LCX573DT-ND 883750-MC74LCX573DT MC74LCX573DT MC74LCX573DT
Product Name Latches Logic - Logic - Latches - MC74LCX573DT Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 3.6V 3.6V 3.6V; 2V ~ 3.6V
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX573MSAX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74HC573D/C4J - Rochester Electronics
Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type SOT163
View Details
Latches - 296-CD4043BE-NG-ND - DigiKey
Texas Instruments
Specs
Latch Type S-R
Output Characteristics 3-State
Supply Voltage 3V ~ 18V
View Details
3 suppliers
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details