Rochester Electronics Logic - Latches 74FCT163373APAG8

Description
74FCT163373 - 3.3V CMOS 16-BIT T
Datasheet
Description
74FCT163373 - 3.3V CMOS 16-BIT T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74FCT163373APAG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT163373APAG8
Logic - Latches 74FCT163373APAG8
74FCT163373 - 3.3V CMOS 16-BIT T

74FCT163373 - 3.3V CMOS 16-BIT T

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74FCT163373APAG8
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers
Octal D-type transparent latch; 3-state - 74ALVC573BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Logic - Latches - 74FCT16373CTPAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9223803M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details