onsemi 8-bit 3.3V TSSOP Interface Transceiver IC MC74LCX541DTG

Description
8-Bit Buffer IC, 3-State, CMOS, 3.3V, TSSOP Product overview: MC74LCX541DTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74LCX541DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Buffer IC, 3-State, CMOS, 3.3V, TSSOP Product overview: MC74LCX541DTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74LCX541DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 3.3V TSSOP Interface Transceiver IC
704-MC74LCX541DTG
8-bit 3.3V TSSOP Interface Transceiver IC 704-MC74LCX541DTG
8-Bit Buffer IC, 3-State, CMOS, 3.3V, TSSOP Product overview: MC74LCX541DTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74LCX541DTG can be used for catalog matching and distributor lookup.

8-Bit Buffer IC, 3-State, CMOS, 3.3V, TSSOP Product overview: MC74LCX541DTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74LCX541DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Buffers - 8063787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
8063787
Buffers 8063787
MC74LCX541DTG, LOG CMOS BUFR 3ST OCTL

MC74LCX541DTG, LOG CMOS BUFR 3ST OCTL

Supplier's Site
Buffers - 8063787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
8063787P
Buffers 8063787P
MC74LCX541DTG, LOG CMOS BUFR 3ST OCTL

MC74LCX541DTG, LOG CMOS BUFR 3ST OCTL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 704-MC74LCX541DTG 8063787 8063787P
Product Name 8-bit 3.3V TSSOP Interface Transceiver IC Buffers Buffers
Device Type Transceiver Buffer; Buffer Buffer; Buffer
Features RoHS RoHS RoHS
Pd 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906221 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Universal Bus Functions - 1727-74ALVCH16500DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261028-SI2457-C-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers