onsemi Logic - Logic - Latches - MC74LCX373DTR2G MC74LCX373DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022799-MC74LCX373DTR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Family Name: MC74LCX373 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 1.5ns Alternative Parts (Cross-Reference): TC74LCX373FT(EL,M); PI74LCX373LE; TC74LCX373FT; TC74LCX373FT(EL); Introduction Date: November 22, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022799-MC74LCX373DTR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Family Name: MC74LCX373 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 1.5ns Alternative Parts (Cross-Reference): TC74LCX373FT(EL,M); PI74LCX373LE; TC74LCX373FT; TC74LCX373FT(EL); Introduction Date: November 22, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MC74LCX373DTR2G - 022799-MC74LCX373DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74LCX373DTR2G
022799-MC74LCX373DTR2G
Logic - Logic - Latches - MC74LCX373DTR2G 022799-MC74LCX373DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022799-MC74LCX373DTR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Family Name: MC74LCX373 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 1.5ns Alternative Parts (Cross-Reference): TC74LCX373FT(EL,M); PI74LCX373LE; TC74LCX373FT; TC74LCX373FT(EL); Introduction Date: November 22, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022799-MC74LCX373DTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Family Name: MC74LCX373
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Alternative Parts (Cross-Reference): TC74LCX373FT(EL,M); PI74LCX373LE; TC74LCX373FT; TC74LCX373FT(EL);
Introduction Date: November 22, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - MC74LCX373DTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - MC74LCX373DTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - MC74LCX373DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - MC74LCX373DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Latches - MC74LCX373DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74LCX373DTR2G
Logic - Latches MC74LCX373DTR2G
IC LATCH TRANSP OCT LV 20-TSSOP

IC LATCH TRANSP OCT LV 20-TSSOP

Supplier's Site Datasheet
IC LATCH TRANSP OCT LV 20-TSSOP

IC LATCH TRANSP OCT LV 20-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74LCX373DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74LCX373DTR2G
Integrated Circuits (ICs) - Logic - Latches MC74LCX373DTR2G
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Transparent Latch, Octal, Tssop-20; Logic Family / Base Number Onsemi - 42Y0634 - Newark, An Avnet Company
Chicago, IL, United States
Transparent Latch, Octal, Tssop-20; Logic Family / Base Number Onsemi
42Y0634
Transparent Latch, Octal, Tssop-20; Logic Family / Base Number Onsemi 42Y0634
TRANSPARENT LATCH, OCTAL, TSSOP-20; Logic Family / Base Number:74LCX373; Latch Type:Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:8ns; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply RoHS Compliant: Yes

TRANSPARENT LATCH, OCTAL, TSSOP-20; Logic Family / Base Number:74LCX373; Latch Type:Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:8ns; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 022799-MC74LCX373DTR2G MC74LCX373DTR2GOSCT-ND MC74LCX373DTR2G MC74LCX373DTR2G MC74LCX373DTR2G MC74LCX373DTR2G 42Y0634
Product Name Logic - Logic - Latches - MC74LCX373DTR2G Latches Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches Transparent Latch, Octal, Tssop-20; Logic Family / Base Number Onsemi
Supply Voltage 2 V ~ 3.6 V 2V ~ 3.6V 3.6V; 2V ~ 3.6V 2V ~ 3.6V 3.6V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Propagation Delay 1.5 ns 1.5 ns 1.5 ns 8 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV259DB,112 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Flip Flops - 4724BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.5V; 3V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Latches - 74LVC373ADB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Octal Transparent Latch - 74FCT373CTPYG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details
3 suppliers