onsemi Latches MC74HCT573ADWR

Description
Octal 3-State Transparent Latch/Transceiver
Request a Quote Datasheet
Description
Octal 3-State Transparent Latch/Transceiver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HCT573ADWR - Rochester Electronics
Newburyport, MA, United States
Octal 3-State Transparent Latch/Transceiver

Octal 3-State Transparent Latch/Transceiver

Supplier's Site Datasheet
Latches - MC74HCT573ADWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number MC74HCT573ADWR MC74HCT573ADWR
Product Name Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Quad bistable transparent latch - 74HC75PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Features ESD Protection
Supply Voltage +7.0
View Details
9 suppliers
SN54HCT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8686701VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
Logic - Latches - 74HC563N,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Octal Transparent Latch - 74FCT573CTSOG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers