onsemi Latches MC74HCT573AD

Description
Octal 3-State Transparent Latch/Transceiver
Request a Quote Datasheet
Description
Octal 3-State Transparent Latch/Transceiver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HCT573AD - Rochester Electronics
Newburyport, MA, United States
Octal 3-State Transparent Latch/Transceiver

Octal 3-State Transparent Latch/Transceiver

Supplier's Site Datasheet
Latches - MC74HCT573AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - MC74HCT573AD - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
MC74HCT573AD
Integrated Circuits (ICs) - Logic - Latches MC74HCT573AD
IC TXRX/LATCH OCTAL 3ST 20-SOIC

IC TXRX/LATCH OCTAL 3ST 20-SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number MC74HCT573AD MC74HCT573AD MC74HCT573AD
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-3400-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Logic - Latches - 74LCX162373MTDX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
 - 93L34FMQB - Rochester Electronics
Specs
Package Type FL16
Logic Family TTL
View Details
3 suppliers
Quad Latch (Open Collector) - 4335/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 140 milliwatts
View Details