Integrated Device Technology Integrated Circuits (ICs) - Logic - Latches IDT74FCT16373LZTPF

Description
Fast CMOS 16-Bit Transparent Latch
Request a Quote Datasheet
Description
Fast CMOS 16-Bit Transparent Latch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IDT74FCT16373LZTPF - Rochester Electronics
Newburyport, MA, United States
Fast CMOS 16-Bit Transparent Latch

Fast CMOS 16-Bit Transparent Latch

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
IDT74FCT16373LZTPF
Integrated Circuits (ICs) - Logic - Latches IDT74FCT16373LZTPF
FAST 16 BIT TRANSPARENT LATCH

FAST 16 BIT TRANSPARENT LATCH

Supplier's Site
Latches - IDT74FCT16373LZTPF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number IDT74FCT16373LZTPF IDT74FCT16373LZTPF IDT74FCT16373LZTPF
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD54AC373 Octal Transparent Latches with 3-State Outputs - CD54AC373F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
3 suppliers
Latches - 74LVT16373ADGG,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74HC573PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
NON-INV OCTAL TRANSPARENT LATCH - 54FCT573TLB - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details
3 suppliers