onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4851ADR2G MC74HCT4851ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219662-MC74HCT4851A DR2G Packaging: Tape and Reel Channel Capacitance (CS(off), CD(off)): 40pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 400Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: MC74HCT4851A Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219662-MC74HCT4851A DR2G Packaging: Tape and Reel Channel Capacitance (CS(off), CD(off)): 40pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 400Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: MC74HCT4851A Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4851ADR2G - 1219662-MC74HCT4851ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4851ADR2G
1219662-MC74HCT4851ADR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4851ADR2G 1219662-MC74HCT4851ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219662-MC74HCT4851A DR2G Packaging: Tape and Reel Channel Capacitance (CS(off), CD(off)): 40pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 400Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: MC74HCT4851A Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219662-MC74HCT4851ADR2G
Packaging: Tape and Reel
Channel Capacitance (CS(off), CD(off)): 40pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 400Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: MC74HCT4851A
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4851ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HCT4851ADR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HCT4851ADR2G
IC MUX 8:1 400OHM 16SOIC

IC MUX 8:1 400OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1219662-MC74HCT4851ADR2G MC74HCT4851ADR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HCT4851ADR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface - Interface - Sensor and Detector Interfaces - AD9840JST - 859848-AD9840JST - Win Source Electronics
Specs
Operating Temperature -20 to 75 C (-4 to 167 F)
Package Type QFP; 48-LQFP (7x7)
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66DC,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-VFSOP (0.091", 2.30mm Width)
View Details
2 suppliers