onsemi Logic - Logic - Latches - MC74HCT373ADWR2G MC74HCT373ADWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022783-MC74HCT373ADW R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 28ns
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022783-MC74HCT373ADW R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 28ns
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HCT373ADWR2G is an octal 3-state non-inverting transparent latch designed for high-performance applications. It features LSTTL-compatible inputs and can be used as a level converter for interfacing TTL or NMOS outputs to high-speed CMOS inputs. The device consists of eight transparent D-type latches that follow data inputs while the latch enable is high. When the latch enable is low, the data is latched based on the setup and hold times. This latch has an output drive capability of 15 LSTTL loads and operates within a voltage range of 4.5 to 5.5 V. It has low input current requirements of 1.0 µA and is compliant with JEDEC Standard No. 7A. The device is available in a Pb-free and RoHS-compliant package, making it suitable for environmentally conscious designs. The MC74HCT373ADWR2G is packaged in a SOIC-20 format and is ideal for applications requiring reliable data storage and transfer.

Datasheet Summary
Powered by GS/AI

The MC74HCT373ADWR2G is an octal 3-state non-inverting transparent latch designed for high-performance applications. It features LSTTL-compatible inputs and can be used as a level converter for interfacing TTL or NMOS outputs to high-speed CMOS inputs. The device consists of eight transparent D-type latches that follow data inputs while the latch enable is high. When the latch enable is low, the data is latched based on the setup and hold times. This latch has an output drive capability of 15 LSTTL loads and operates within a voltage range of 4.5 to 5.5 V. It has low input current requirements of 1.0 µA and is compliant with JEDEC Standard No. 7A. The device is available in a Pb-free and RoHS-compliant package, making it suitable for environmentally conscious designs. The MC74HCT373ADWR2G is packaged in a SOIC-20 format and is ideal for applications requiring reliable data storage and transfer.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74HCT373ADWR2G
022783-MC74HCT373ADWR2G
Logic - Logic - Latches - MC74HCT373ADWR2G 022783-MC74HCT373ADWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022783-MC74HCT373ADW R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 28ns

Manufacturer: ON Semiconductor
Win Source Part Number: 022783-MC74HCT373ADWR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 28ns

Buy Now Datasheet
Latches - MC74HCT373ADWR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - MC74HCT373ADWR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - MC74HCT373ADWR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - MC74HCT373ADWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74HCT373ADWR2G
Logic - Latches MC74HCT373ADWR2G
IC LATCH TRNSP OCTAL 3ST 20SOIC

IC LATCH TRNSP OCTAL 3ST 20SOIC

Supplier's Site Datasheet
Latches - MC74HCT373ADWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74HCT373ADWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74HCT373ADWR2G
Integrated Circuits (ICs) - Logic - Latches MC74HCT373ADWR2G
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 022783-MC74HCT373ADWR2G MC74HCT373ADWR2GOSCT-ND MC74HCT373ADWR2G MC74HCT373ADWR2G MC74HCT373ADWR2G
Product Name Logic - Logic - Latches - MC74HCT373ADWR2G Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA 6 mA 6 mA
High-level Output Current (Source) 6 mA 6 mA 6 mA
Propagation Delay 28 ns 28 ns 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373M96E4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
5 suppliers
8-bit addressable latch - 74HC259PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT403-1 SOT403-1
View Details
7 suppliers
Logic - Latches - 74LV259PW,112 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Octal Transparent Latch - 74FCT373CTSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers