The MC74HCT241ADTR2G is an octal 3-state noninverting buffer/line driver/line receiver designed for use in bus-oriented systems. It features LSTTL-compatible inputs and can serve as a level converter for interfacing TTL or NMOS outputs to high-speed CMOS inputs. The device operates within a voltage range of 4.5V to 5.5V and has a low input current of 1.0 µA. It is capable of driving up to 15 LSTTL loads and has two output enables: Enable A (active-low) and Enable B (active-high). The product is available in a 20-TSSOP package and complies with JEDEC Standard No. 7A. The operating temperature range is from -55°C to 125°C, making it suitable for a variety of applications.
Octal 3-State Buffer/Line Driver, 8-Bit, CMOS, 5V, TSSOP Product overview: MC74HCT241ADTR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HCT241ADTR2G
Win Source Part Number: 1371315-MC74HCT241AD
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 74HCT
Package: Tape & Reel
Product Status: Active
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Base Product Number: 74HCT241
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 6mA, 6mA
Number of Elements: 2
Number of Bits per Element: 4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 704-MC74HCT241ADTR2G | 1371315-MC74HCT241ADTR2G |
| Product Name | 8-bit 5V TSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Transceiver; Buffer |