onsemi Logic - Logic - Shift Registers - MC74HC595AFELG MC74HC595AFELG

Description
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Request a Quote Datasheet
Description
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC595AFELG - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Shift Registers - MC74HC595AFELG - 1219605-MC74HC595AFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HC595AFELG
1219605-MC74HC595AFELG
Logic - Logic - Shift Registers - MC74HC595AFELG 1219605-MC74HC595AFELG
Manufacturer: ON Semiconductor Win Source Part Number: 1219605-MC74HC595AFE LG Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-SOEIAJ Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Automotive Family Part Number: 74HC595 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219605-MC74HC595AFELG
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-SOEIAJ
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive
Family Part Number: 74HC595
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 6V

Buy Now
Shift Registers - MC74HC595AFELG-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC595AFELG-ND
Shift Registers MC74HC595AFELG-ND
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ

Shift Shift Register 1 Element 8 Bit 16-SOEIAJ

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC595AFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC595AFELG
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC595AFELG
IC SHIFT REGISTER 8BIT 16-SOEIAJ

IC SHIFT REGISTER 8BIT 16-SOEIAJ

Supplier's Site
Logic - Shift Registers - MC74HC595AFELG - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HC595AFELG
Logic - Shift Registers MC74HC595AFELG
IC SHIFT REGISTER 8BIT 16-SOEIAJ

IC SHIFT REGISTER 8BIT 16-SOEIAJ

Supplier's Site Datasheet
Shift Registers - MC74HC595AFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC595AFELG
Shift Registers MC74HC595AFELG
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ

Shift Shift Register 1 Element 8 Bit 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC74HC595AFELG 1219605-MC74HC595AFELG MC74HC595AFELG-ND MC74HC595AFELG MC74HC595AFELG MC74HC595AFELG
Product Name Logic - Logic - Shift Registers - MC74HC595AFELG Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Shift Direction Right
Package Type SOP; Other; SOP16 SOIC SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Logic Family CMOS
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, parallel-out shift register - 74HC164D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
6 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Logic - Shift Registers - 74AHC594PW,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details