D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 883709-MC74HC573ANG
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Package: 20-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74HC573
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC D-TYPE TRANSP SGL 8:8 20DIP
IC TRANSP LATCH OCT 3ST 20-DIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74HC573ANGOS-ND | 883709-MC74HC573ANG | MC74HC573ANG | MC74HC573ANG | MC74HC573ANG |
| Product Name | Latches | Logic - Logic - Latches - MC74HC573ANG | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA |