Manufacturer: ON Semiconductor
Win Source Part Number: 112307-MC74HC573ADWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 26ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
OCTAL TRANSPARENT LATCH 3STATE SOIC20; Logic Family / Base Number:74HC573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:30ns; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; No. of Bits:8bit RoHS Compliant: Yes
IC LATCH NONINV TRNSP OCT 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC LATCH NONINV TRNSP OCT 20SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 112307-MC74HC573ADWR2G | MC74HC573ADWR2GOSDKR-ND | MC74HC573ADWR2G | 45J1342 | MC74HC573ADWR2G | MC74HC573ADWR2G | MC74HC573ADWR2G |
| Product Name | Logic - Logic - Latches - MC74HC573ADWR2G | Latches | Integrated Circuits (ICs) - Logic - Latches | Octal Transparent Latch 3State Soic20; Logic Family / Base Number Onsemi | Latches | Latches | Logic - Latches |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA | ||||
| High-level Output Current (Source) | 7.8 mA | 7.8 mA | 7.8 mA | ||||
| Propagation Delay | 26 ns | 26 ns | 30 ns | 26 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |