onsemi Latches MC74HC533AN

Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State
Datasheet
Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74HC533AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number MC74HC533AN
Product Name Latches
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX841WMX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74HC573PW/G600J - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details