onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADTR2G MC74HC4851ADTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022780-MC74HC4851ADT R2G Packaging: Reel - TR Number of Circuits: 1 Family Name: MC74HC4851A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 40pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): SN74HC4851PWRE4; SN74HC4851PWG4; MAX4617EUE+TG60; SN74HC4851PWE4; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022780-MC74HC4851ADT R2G Packaging: Reel - TR Number of Circuits: 1 Family Name: MC74HC4851A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 40pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): SN74HC4851PWRE4; SN74HC4851PWG4; MAX4617EUE+TG60; SN74HC4851PWE4; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADTR2G - 022780-MC74HC4851ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADTR2G
022780-MC74HC4851ADTR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADTR2G 022780-MC74HC4851ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022780-MC74HC4851ADT R2G Packaging: Reel - TR Number of Circuits: 1 Family Name: MC74HC4851A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 40pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): SN74HC4851PWRE4; SN74HC4851PWG4; MAX4617EUE+TG60; SN74HC4851PWE4; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022780-MC74HC4851ADTR2G
Packaging: Reel - TR
Number of Circuits: 1
Family Name: MC74HC4851A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 400 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Channel Capacitance(CS off, CD off): 40pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): SN74HC4851PWRE4; SN74HC4851PWG4; MAX4617EUE+TG60; SN74HC4851PWE4;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4851ADTR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4851ADTR2G
IC MUX 8:1 400OHM 16TSSOP

IC MUX 8:1 400OHM 16TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADTR2G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4851ADTR2G
Analog Switches, Multiplexers, Demultiplexers MC74HC4851ADTR2G
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 022780-MC74HC4851ADTR2G MC74HC4851ADTR2G MC74HC4851ADTR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADTR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4550SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 863-1829-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers