onsemi Logic - Logic - Multivibrators - MC74HC4538ADTR2 MC74HC4538ADTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 804879-MC74HC4538ADT R2 Packaging: Reel Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 30ns Part Status: Obsolete (End Of Life) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Part Number Series: 74HC4538
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 804879-MC74HC4538ADT R2 Packaging: Reel Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 30ns Part Status: Obsolete (End Of Life) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Part Number Series: 74HC4538
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MC74HC4538ADTR2 - 804879-MC74HC4538ADTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC74HC4538ADTR2
804879-MC74HC4538ADTR2
Logic - Logic - Multivibrators - MC74HC4538ADTR2 804879-MC74HC4538ADTR2
Manufacturer: ON Semiconductor Win Source Part Number: 804879-MC74HC4538ADT R2 Packaging: Reel Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 30ns Part Status: Obsolete (End Of Life) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Part Number Series: 74HC4538

Manufacturer: ON Semiconductor
Win Source Part Number: 804879-MC74HC4538ADTR2
Packaging: Reel
Mounting Style: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 30ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Part Number Series: 74HC4538

Buy Now
Multivibrators - MC74HC4538ADTR2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC74HC4538ADTR2-ND
Multivibrators MC74HC4538ADTR2-ND
Monostable Multivibrator 30ns 16-TSSOP

Monostable Multivibrator 30ns 16-TSSOP

Buy Now Datasheet
Multivibrators - MC74HC4538ADTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC74HC4538ADTR2
Multivibrators MC74HC4538ADTR2
Monostable Multivibrator 30 ns 16-TSSOP

Monostable Multivibrator 30 ns 16-TSSOP

Buy Now Datasheet
Logic - Multivibrators - MC74HC4538ADTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MC74HC4538ADTR2
Logic - Multivibrators MC74HC4538ADTR2
IC MULTIVIBRATOR 30NS 16TSSOP

IC MULTIVIBRATOR 30NS 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MC74HC4538ADTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC74HC4538ADTR2
Integrated Circuits (ICs) - Logic - Multivibrators MC74HC4538ADTR2
IC MULTIVIBRATOR 30NS 16TSSOP

IC MULTIVIBRATOR 30NS 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 804879-MC74HC4538ADTR2 MC74HC4538ADTR2-ND MC74HC4538ADTR2 MC74HC4538ADTR2 MC74HC4538ADTR2
Product Name Logic - Logic - Multivibrators - MC74HC4538ADTR2 Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 2V ~ 6V 2 V ~ 6 V
Package Type SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - MC14538BFG - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 1727-2816-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123E - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
8 suppliers
Monostable Multivibrator - 951 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 4.5 - 5.5 VDC
Package Type DIP; Other (optional feature); Lead Can / Flat Pack
Propagation Delay 40 ns
View Details