onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ANG MC74HC4066ANG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073922-MC74HC4066AN G Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 70 Ohm Case / Package: 14-PDIP Single Supply Voltage (V+): 2 V to 12 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073922-MC74HC4066AN G Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 70 Ohm Case / Package: 14-PDIP Single Supply Voltage (V+): 2 V to 12 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ANG - 1073922-MC74HC4066ANG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ANG
1073922-MC74HC4066ANG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ANG 1073922-MC74HC4066ANG
Manufacturer: ON Semiconductor Win Source Part Number: 1073922-MC74HC4066AN G Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 70 Ohm Case / Package: 14-PDIP Single Supply Voltage (V+): 2 V to 12 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073922-MC74HC4066ANG
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 160MHz
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 15 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 70 Ohm
Case / Package: 14-PDIP
Single Supply Voltage (V+): 2 V to 12 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ANG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4066ANG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4066ANG
IC SWITCH SPST-NOX4 70OHM 14DIP

IC SWITCH SPST-NOX4 70OHM 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1073922-MC74HC4066ANG MC74HC4066ANG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ANG Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
RF Front End (LNA + PA) - 2312-QPF4800TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260862-SI32192-A-ZM2R - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
5 suppliers