onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADTR2G MC74HC4066ADTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 123955-MC74HC4066ADT R2G Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 70 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 2 V to 12 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 123955-MC74HC4066ADT R2G Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 70 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 2 V to 12 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADTR2G - 123955-MC74HC4066ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADTR2G
123955-MC74HC4066ADTR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADTR2G 123955-MC74HC4066ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 123955-MC74HC4066ADT R2G Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 70 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 2 V to 12 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA

Manufacturer: ON Semiconductor
Win Source Part Number: 123955-MC74HC4066ADTR2G
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 160MHz
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 15 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 70 Ohm
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 2 V to 12 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4066ADTR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4066ADTR2G
IC SW SPST-NOX4 70OHM 14TSSOP

IC SW SPST-NOX4 70OHM 14TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADTR2G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4066ADTR2G
Analog Switches, Multiplexers, Demultiplexers MC74HC4066ADTR2G
IC MUX/DEMUX QUAD 1X1 14TSSOP

IC MUX/DEMUX QUAD 1X1 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 123955-MC74HC4066ADTR2G MC74HC4066ADTR2G MC74HC4066ADTR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADTR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - AD8170ARZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 8-SOIC
View Details