Manufacturer: ON Semiconductor
Win Source Part Number: 787972-MC74HC4060ANG
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 14
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Part Status: Obsolete(EOL)
Family Name: MC74HC4060
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): HD74HC4060P; TC74HC4060AP(M); TC74HC4060AP(F); TC74HC4060AP;
Introduction Date: June 24, 1996
ECCN: EAR99
Country of Origin: India, Indonesia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP
IC COUNTER 14STAGE BIN 16-DIP
IC COUNTER 14STAGE BIN 16-DIP
IC BINARY COUNTER 14-BIT 16DIP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 787972-MC74HC4060ANG | MC74HC4060ANGOS-ND | MC74HC4060ANG | MC74HC4060ANG | MC74HC4060ANG | MC74HC4060ANG |
| Product Name | Logic - Logic - Counters, Dividers - MC74HC4060ANG | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | DIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Counter Type | MOD-N |