onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4052ADWG

Description
Win Source Part Number: 1077828-MC74HC4052AD WG Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 2 Standard Package: 47 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 100Ohm -3db Bandwidth: 95MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2V ~ 6V Voltage - Supply, Dual (V±): ±2V ~ 6V Channel Capacitance (CS(off), CD(off)): 80pF Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): CD74HC4052M; CD74HC4052M96; SN74HC253D; 74AC153SC; 74AC253SC; MC74VHC4052DR2GMC74H C4052ADWG.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HC4052ADWGOS,215 6-MC74HC4052ADWG-OS, ONSONSMC74HC4052ADWG ,MC74HC4052ADWG-ND Base Product Number: 74HC4052 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1077828-MC74HC4052AD WG Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 2 Standard Package: 47 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 100Ohm -3db Bandwidth: 95MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2V ~ 6V Voltage - Supply, Dual (V±): ±2V ~ 6V Channel Capacitance (CS(off), CD(off)): 80pF Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): CD74HC4052M; CD74HC4052M96; SN74HC253D; 74AC153SC; 74AC253SC; MC74VHC4052DR2GMC74H C4052ADWG.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HC4052ADWGOS,215 6-MC74HC4052ADWG-OS, ONSONSMC74HC4052ADWG ,MC74HC4052ADWG-ND Base Product Number: 74HC4052 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1077828-MC74HC4052ADWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1077828-MC74HC4052ADWG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1077828-MC74HC4052ADWG
Win Source Part Number: 1077828-MC74HC4052AD WG Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 2 Standard Package: 47 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 100Ohm -3db Bandwidth: 95MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2V ~ 6V Voltage - Supply, Dual (V±): ±2V ~ 6V Channel Capacitance (CS(off), CD(off)): 80pF Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): CD74HC4052M; CD74HC4052M96; SN74HC253D; 74AC153SC; 74AC253SC; MC74VHC4052DR2GMC74H C4052ADWG.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HC4052ADWGOS,215 6-MC74HC4052ADWG-OS, ONSONSMC74HC4052ADWG ,MC74HC4052ADWG-ND Base Product Number: 74HC4052 Product Status: Obsolete

Win Source Part Number: 1077828-MC74HC4052ADWG
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 2
Standard Package: 47
Mounting: SMD (SMT)
Switch Circuit: SP4T
On-State Resistance (Max): 100Ohm
-3db Bandwidth: 95MHz
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10Ohm
Voltage - Supply, Single (V+): 2V ~ 6V
Voltage - Supply, Dual (V±): ±2V ~ 6V
Channel Capacitance (CS(off), CD(off)): 80pF
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): CD74HC4052M; CD74HC4052M96; SN74HC253D; 74AC153SC; 74AC253SC; MC74VHC4052DR2GMC74HC4052ADWG.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC74HC4052ADWGOS,2156-MC74HC4052ADWG-OS,ONSONSMC74HC4052ADWG,MC74HC4052ADWG-ND
Base Product Number: 74HC4052
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4052ADWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4052ADWG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4052ADWG
IC SWITCH SP4T X 2 100OHM 16SOIC

IC SWITCH SP4T X 2 100OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1077828-MC74HC4052ADWG MC74HC4052ADWG
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Interface - Specialized - 33P3721-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details