onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051AFELG MC74HC4051AFELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 123323-MC74HC4051AFE LG Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 80MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOEIAJ Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Channel Capacitance(CS off, CD off): 130pF Max Leakage Current (IS off): 200nA Alternative Parts (Cross-Reference): MC74HC4051ADTG; MC74HC4051ANG; MC74HC4051AN; MC74HC4051AFELG; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 123323-MC74HC4051AFE LG Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 80MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOEIAJ Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Channel Capacitance(CS off, CD off): 130pF Max Leakage Current (IS off): 200nA Alternative Parts (Cross-Reference): MC74HC4051ADTG; MC74HC4051ANG; MC74HC4051AN; MC74HC4051AFELG; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051AFELG - 123323-MC74HC4051AFELG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051AFELG
123323-MC74HC4051AFELG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051AFELG 123323-MC74HC4051AFELG
Manufacturer: ON Semiconductor Win Source Part Number: 123323-MC74HC4051AFE LG Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 80MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOEIAJ Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Channel Capacitance(CS off, CD off): 130pF Max Leakage Current (IS off): 200nA Alternative Parts (Cross-Reference): MC74HC4051ADTG; MC74HC4051ANG; MC74HC4051AN; MC74HC4051AFELG; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 123323-MC74HC4051AFELG
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 80MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOEIAJ
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Channel Capacitance(CS off, CD off): 130pF
Max Leakage Current (IS off): 200nA
Alternative Parts (Cross-Reference): MC74HC4051ADTG; MC74HC4051ANG; MC74HC4051AN; MC74HC4051AFELG;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051AFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4051AFELG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4051AFELG
IC MUX 8:1 100OHM 16SOEIAJ

IC MUX 8:1 100OHM 16SOEIAJ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 123323-MC74HC4051AFELG MC74HC4051AFELG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051AFELG Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3202-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers