onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4051ADG

Description
Win Source Part Number: 1014119-MC74HC4051AD G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) On-State Resistance (Max): 100Ohm -3db Bandwidth: 80MHz Current - Leakage (IS(off)) (Max): 200nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2V ~ 6V Voltage - Supply, Dual (V±): ±2V ~ 6V Channel Capacitance (CS(off), CD(off)): 130pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HC4051ADG-O S,MC74HC4051ADG-ND,M C74HC4051ADGOS,ONSON SMC74HC4051ADG Base Product Number: 74HC4051
Request a Quote Datasheet
Description
Win Source Part Number: 1014119-MC74HC4051AD G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) On-State Resistance (Max): 100Ohm -3db Bandwidth: 80MHz Current - Leakage (IS(off)) (Max): 200nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2V ~ 6V Voltage - Supply, Dual (V±): ±2V ~ 6V Channel Capacitance (CS(off), CD(off)): 130pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HC4051ADG-O S,MC74HC4051ADG-ND,M C74HC4051ADGOS,ONSON SMC74HC4051ADG Base Product Number: 74HC4051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1014119-MC74HC4051ADG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1014119-MC74HC4051ADG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1014119-MC74HC4051ADG
Win Source Part Number: 1014119-MC74HC4051AD G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) On-State Resistance (Max): 100Ohm -3db Bandwidth: 80MHz Current - Leakage (IS(off)) (Max): 200nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2V ~ 6V Voltage - Supply, Dual (V±): ±2V ~ 6V Channel Capacitance (CS(off), CD(off)): 130pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HC4051ADG-O S,MC74HC4051ADG-ND,M C74HC4051ADGOS,ONSON SMC74HC4051ADG Base Product Number: 74HC4051

Win Source Part Number: 1014119-MC74HC4051ADG
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 1
Standard Package: 48
Mounting: SMD (SMT)
On-State Resistance (Max): 100Ohm
-3db Bandwidth: 80MHz
Current - Leakage (IS(off)) (Max): 200nA
Channel-to-Channel Matching (ΔRon): 10Ohm
Voltage - Supply, Single (V+): 2V ~ 6V
Voltage - Supply, Dual (V±): ±2V ~ 6V
Channel Capacitance (CS(off), CD(off)): 130pF
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74HC4051ADG-OS,MC74HC4051ADG-ND,MC74HC4051ADGOS,ONSONSMC74HC4051ADG
Base Product Number: 74HC4051

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ADG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4051ADG
IC MUX 8:1 100OHM 16SOIC

IC MUX 8:1 100OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1014119-MC74HC4051ADG MC74HC4051ADG
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1901291P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOIC; SOIC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4052D,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 722-SI2456-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers